Status: | Active |
---|---|
Series: | NUD3124 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
279
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
279
in stock
|
Buy Now | |
element14
from US$0.21
|
269
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Provides Robust Interface between D.C. Relay Coils and Sensitive Logic |
Capable of Driving Relay Coils Rated up to 150 mA at 12 Volts |
Replaces 3 or 4 Discrete Components for Lower Cost |
Internal Zener Eliminates Need for Free-Wheeling Diode |
Meets Load Dump and other Automotive Specs |
Applications |
---|
Drives Window, Latch, Door, Antenna Relays |
Industrial Equipment |
End Products |
---|
Automobiles |
Description | NUD3124, Single, Auto Standard |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Number of Drivers | 1 |
VCC Max (V) | 28 |
V(BR)GSS Max (V) | 12 |
V(BR)DSS Max (V) | 28 |
ID Max (A) | 0.15 |
rDS(on) Max (Ω) | 0.8 |
Tj Max (°C) | 150 |
Package Type | SOT-23-3 |
Load Driver, 200 mA, 28 V, 3 Pins, SOT-23 | Avnet Asia |
Inductive Load Driver, Aec-Q101, Sot-23 | Newark Electronics |
INDUCTIVE LOAD DRIVER, AEC-Q101, SOT-23 | Farnell |
SZNUD3124 Series Low Side 28 V 150 mA Automotive Inductive Load Driver -SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a SZNUD3124LT1G?
Additional datasheets, footprints and schematics for SZNUD3124LT1G are listed on our Part Details page. You can also find images and similar parts to SZNUD3124LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZNUD3124LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZNUD3124LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZNUD3124LT1G fall under?
The SZNUD3124LT1G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to SZNUD3124LT1G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZNUD3124LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZNUD3124LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZNUD3124LT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Farnell, element14 and Avnet Silica have stock available or on a lead time for SZNUD3124LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZNUD3124LT1G often in real-time on the comparison pages.
What if I can't find stock of SZNUD3124LT1G?
You can fill out our help required form which you can use to request a quote for SZNUD3124LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.