Status: | Active |
---|---|
Series: | ESD9X5.0S |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,833
in stock
|
Buy Now | |
element14
from US$0.10
|
2,833
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Body Outline Dimensions: 0.039 x 0.024 (1.0 mm x 0.60 mm) |
Low Body Height: 0.017 (0.43 mm) Max |
Standoff Voltage: 3.3 V 12 V |
Low Leakage |
Response Time is Typically < 1 ns |
ESD Rating of Class 3 (> 16 kV) per Human Body Model |
IEC6100042 Level 4 ESD Protection |
These are PbFree Devices |
Applications |
---|
Cellular phones, MP3 players, Digital cameras and many other portable applications |
End Products |
---|
MP3 Player |
Description | ESD9X5.0S |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | General I/O Thunderbolt USB 2.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 65 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 107 |
Package Type | SOD-923-2 |
Diode, Aec-Q101, Esd, 5V, Sod-923 | Newark Electronics |
DIODE, AEC-Q101, ESD, 5V, SOD-923 | element14 |
ESD Suppressors / TVS Diodes SOD-923 ESD PROTECTION | Future Electronics |
Diode TVS Single Uni-Dir 107W 2-Pin SOD-923 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SZESD9X5.0ST5G?
Additional datasheets, footprints and schematics for SZESD9X5.0ST5G are listed on our Part Details page. You can also find images and similar parts to SZESD9X5.0ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD9X5.0ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD9X5.0ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD9X5.0ST5G fall under?
The SZESD9X5.0ST5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZESD9X5.0ST5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD9X5.0ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD9X5.0ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZESD9X5.0ST5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SZESD9X5.0ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD9X5.0ST5G often in real-time on the comparison pages.
What if I can't find stock of SZESD9X5.0ST5G?
You can fill out our help required form which you can use to request a quote for SZESD9X5.0ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.