Status: | Unknown |
---|---|
Series: | SZESD7451 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,200
in stock
|
Buy Now | |
element14
from US$0.15
|
5,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 13V |
---|---|
Diode Case Style | XDFN |
No. of Pins | 2Pins |
Operating Voltage | 3.3V |
Power Dissipation Pd | 250mW |
Product Range | SZESD7451 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode, Esd Protection, 3.3V, Xdfn-2 | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, XDFN-2 | element14 |
ESD Suppressors / TVS Diodes LOW CAP ESD PROTECTION | Future Electronics |
ESD Suppressor TVS ±25KV 2-Pin XDFN T/R | Avnet America |
ESD Suppressor TVS �25KV 2-Pin XDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SZESD7451N2T5G?
Additional datasheets, footprints and schematics for SZESD7451N2T5G are listed on our Part Details page. You can also find images and similar parts to SZESD7451N2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD7451N2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD7451N2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD7451N2T5G fall under?
The SZESD7451N2T5G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SZESD7451N2T5G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD7451N2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD7451N2T5G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZESD7451N2T5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for SZESD7451N2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD7451N2T5G often in real-time on the comparison pages.
What if I can't find stock of SZESD7451N2T5G?
You can fill out our help required form which you can use to request a quote for SZESD7451N2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.