Status: | Active |
---|---|
Series: | ESD1L001 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,100
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
12,000
in stock
|
Buy Now | |
element14
from US$0.22
|
654
in stock
|
Buy Now | |
Farnell
from US$0.22
|
654
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
373
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Low Capacitance (0.3 pF Typical, I/O to GND) |
Short to Battery Survivability |
Level 4 IEC 61000-4-2 Protection |
Low ESD Clamping Voltage (30 V Typical, +16 A TLP, I/O to GND) |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
USB2.0/3.0 |
HDMI |
10/100Mb Ethernet |
End Products |
---|
LVDS |
High Speed Differential Pairs |
Automotive Gateways |
Description | ESD1L001 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | Ethernet (10/100, Gigabit) USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.4 0.5 |
V(BR) Min (V) | 16.5 |
VRWM Max (V) | 16 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
ESD Suppressor TVS Quad Common Anode Uni-Dir 15kV 6-Pin SC-88 T/R | Avnet Asia |
SZESD1L001W1T2G: ESD Protection Diode | RS |
DIODE, AEC-Q101, ESD PROTECTION, SC-88 | element14 |
4 Ch, Low Cap Esd Protection/Reel |Onsemi SZESD1L001W1T2G | Newark Electronics |
ESD Suppressor TVS Quad Common Anode Uni-Dir 15kV 6-Pin | Future Electronics |
Where can I find additional details, specifications and documents for a SZESD1L001W1T2G?
Additional datasheets, footprints and schematics for SZESD1L001W1T2G are listed on our Part Details page. You can also find images and similar parts to SZESD1L001W1T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD1L001W1T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD1L001W1T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD1L001W1T2G fall under?
The SZESD1L001W1T2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZESD1L001W1T2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD1L001W1T2G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD1L001W1T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZESD1L001W1T2G have stock available?
Authorised distributors including Avnet Asia, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SZESD1L001W1T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD1L001W1T2G often in real-time on the comparison pages.
What if I can't find stock of SZESD1L001W1T2G?
You can fill out our help required form which you can use to request a quote for SZESD1L001W1T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.