Status: | Active |
---|---|
Series: | SY89875U |
RoHS: | Compliant |
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider to create a lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN).
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.89
|
17
in stock
|
Buy Now | |
Microchip Technology
from US$6.07
|
9,050
in stock
|
Buy Now | |
Chip One Stop
from US$6.66
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
17
in stock
|
Buy Now | |
element14
from US$9.12
|
17
in stock
|
Buy Now | |
Future Electronics
from US$7.74
|
-
|
Buy Now | |
Avnet America
from US$10.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated programmable clock divider and 1:2 fanout buffer |
>2.0GHz fMAX |
<200ps tr/tf |
<15ps within device skew |
<10psPP total jitter |
<1psRMS cycle-to-cycle jitter |
Unique input termination and VTPin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL |
LVDS compatible outputs |
TTL/CMOS inputs for select and reset |
Parallel programming capability |
Programmable divider ratios of 1, 2, 4, 8 and 16 |
Low voltage operation 2.5V |
Output disable function |
-40°C to 85°C temperature range |
Available in 16-pin (3mm x 3mm) MLF® package |
Product Type | Divider |
---|---|
Description | ÷1, ÷2, ÷4, ÷8, ÷16; 2 Outputs |
Input | ANY |
Output | LVDS |
Supply Voltage | 2.5V |
Max Freq (GHz) | 2 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 870 |
Icc (mA) | 70 |
Power Supply | 0 |
Max Within Device Skew (ps) | 15 |
OE | True |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY89875U Data Sheet |
User Guides |
---|
SY89875U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
2.5V LVDS Output Clock Divider/Fanout | Microchip Technology |
Ic, Lvds Clk Divider/Fanout, 16Mlf | Newark Electronics |
IC, LVDS CLK DIVIDER / FANOUT, 16MLF | element14 |
SY89875U -2.5 GHz Any Diff. In-to-LVDS Programmable Clock Divider/ Fanout Buffer | Future Electronics |
Clock Fanout Buffer 2-OUT 16-Pin VQFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a SY89875UMG?
Additional datasheets, footprints and schematics for SY89875UMG are listed on our Part Details page. You can also find images and similar parts to SY89875UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89875UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89875UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89875UMG fall under?
The SY89875UMG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SY89875UMG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89875UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89875UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89875UMG have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SY89875UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89875UMG often in real-time on the comparison pages.
What if I can't find stock of SY89875UMG?
You can fill out our help required form which you can use to request a quote for SY89875UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.