Status: | Active |
---|---|
Series: | SY89851U |
RoHS: | Compliant |
Prices starting from US$1.33
Precision 1:2, 800mV LVPECL fanout buffer |
Low power consumption: 80mW typ. (2.5V) |
– DC to >3GHz clock throughput |
– <340ps propagation delay |
– <180ps rise/fall time |
– <20ps output-to-output skew |
– <1psRMS random jitter |
– <10psPP deterministic jitter |
– <10ps PP total jitter (clock) |
Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) |
100K LVPECL-compatible outputs |
Power supply 2.5V ±5% or 3.3V ±10% |
–40°C to +85°C industrial temperature range |
Available in 16-pin (3mm x 3mm) MLF® package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:2 |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3 |
Max Freq (GHz) | 3 |
Max Data (Gbps) | 2.5 |
Max Prop Delay (ps) | 340 |
Icc (mA) | 32 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVPECL |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY89851U Data Sheet |
User Guides |
---|
SY89851U Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
2.5/3.3V Low Power 1:2 LVPECL Fanout Buffer | Microchip Technology |
Fan-Out Buffer, 4Ghz, Qfn-16 | Newark Electronics |
SY89851U Series 4 GHz Low Power 1:2 LVPECL Fanout Buffer/Translator - QFN-16 | Future Electronics |
MCCSY89851UMG | Avnet America |
FAN-OUT BUFFER, 4GHZ, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a SY89851UMG?
Additional datasheets, footprints and schematics for SY89851UMG are listed on our Part Details page. You can also find images and similar parts to SY89851UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89851UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89851UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89851UMG fall under?
The SY89851UMG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SY89851UMG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89851UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89851UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89851UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SY89851UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89851UMG often in real-time on the comparison pages.
What if I can't find stock of SY89851UMG?
You can fill out our help required form which you can use to request a quote for SY89851UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.