Status: | Active |
---|---|
Series: | SY58609U |
RoHS: | Compliant |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.09
|
No stock
|
Buy Now | |
Future Electronics
from US$4.85
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
370
in stock
|
Buy Now | |
Microchip Technology
from US$4.71
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.38
|
-
|
Buy Now | |
Avnet America
from US$6.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision 400mV CML 2:1 MUX |
DC-to >4.25Gbps throughput |
<370ps propagation delay (IN-to-Q) |
<90ps rise/fall times |
Prevents outputs from oscillating when input is invalid |
Unique, patented MUX input isolation design minimizes adjacent channel crosstalk |
Ultra-low jitter design |
<1psRMS cycle-to-cycle jitter |
<10psPP total jitter |
<1psRMS random jitter |
<10psPP deterministic jitter |
High-speed CML outputs |
2.5V ±5% or 3.3V ±10% power supply operation |
Industrial temperature range: -40°C to +85°C |
Available in 16-pin (3mm x 3mm) QFN package |
Product Type | Multiplexers |
---|---|
Description | 2:01 |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3V |
Max Freq (GHz) | 2.5 |
Max Data (Gbps) | 4.25 |
Max Prop Delay (ps) | 450 |
Icc (mA) | 50 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | True |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | CML |
Output Voltage | 2.5/3.3V |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY58609U Data Sheet |
User Guides |
---|
SY58609U/610U/611U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
SY58609U Series 3 GHz / 4.25 Gbps Precision CML 2:1 MUX - MLF-16 | Future Electronics |
4.25Gbps 2:1 CML Mux w/ FSI Inputs | Microchip Technology |
Ic, 4.25Gbps, Mux, 2:1, Cml, 16Mlf |Microchip SY58609UMG | Newark Electronics |
Multiplexer 1 x 2:1 TTL/CMOS 2-IN 16-Pin QFN Tube | Avnet America |
IC, 4.25GBPS, MUX, 2: 1, CML, 16MLF | Farnell |
Where can I find additional details, specifications and documents for a SY58609UMG?
Additional datasheets, footprints and schematics for SY58609UMG are listed on our Part Details page. You can also find images and similar parts to SY58609UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58609UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58609UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58609UMG fall under?
The SY58609UMG is listed under Semiconductors - ICs > Logic > Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to SY58609UMG when available in the Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58609UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58609UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58609UMG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for SY58609UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58609UMG often in real-time on the comparison pages.
What if I can't find stock of SY58609UMG?
You can fill out our help required form which you can use to request a quote for SY58609UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.