Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 5.6mm |
Colour | Black |
Connector Colour | Black |
Contact Termination | Solder |
Length | 80mm |
Pin Size | 2.7mm |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Black |
RoHS Compliant | Yes |
Connector, Xlr, Jack, 3 Position | Newark Electronics |
SOCKET, XLR, 3WAY | Farnell |
Where can I find additional details, specifications and documents for a SVP556H-BK?
Additional datasheets, footprints and schematics for SVP556H-BK are listed on our Part Details page. You can also find images and similar parts to SVP556H-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVP556H-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVP556H-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVP556H-BK fall under?
The SVP556H-BK is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVP556H-BK when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVP556H-BK you can contact the distributor directly for product support, shipping queries etc.
Is the SVP556H-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVP556H-BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SVP556H-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVP556H-BK often in real-time on the comparison pages.
What if I can't find stock of SVP556H-BK?
You can fill out our help required form which you can use to request a quote for SVP556H-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.