Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 5mm |
Colour | Silver |
Connector Colour | Natural |
Contact Termination | Solder |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Socket, Xlr, Mini, 4Way | Newark Electronics |
No. of Contacts:4Contacts | element14 |
SOCKET, XLR, MINI, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a SVP556-TA-L-4P?
Additional datasheets, footprints and schematics for SVP556-TA-L-4P are listed on our Part Details page. You can also find images and similar parts to SVP556-TA-L-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVP556-TA-L-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVP556-TA-L-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVP556-TA-L-4P fall under?
The SVP556-TA-L-4P is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVP556-TA-L-4P when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVP556-TA-L-4P you can contact the distributor directly for product support, shipping queries etc.
Is the SVP556-TA-L-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVP556-TA-L-4P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SVP556-TA-L-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVP556-TA-L-4P often in real-time on the comparison pages.
What if I can't find stock of SVP556-TA-L-4P?
You can fill out our help required form which you can use to request a quote for SVP556-TA-L-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.