SV05AC104KAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL

Status: Unknown
Series: SV Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.81

Distributor Stock
Logo for Farnell
Farnell
from US$10.07
338
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.81
338
in stock
Buy Now
Logo for element14
element14
from US$9.29
338
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.94
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 1kV
Product Range SV Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 9.52mm
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial | Newark Electronics
SV Series 11.9 x 10.2 mm 22 nF 1000V ▒10% Tolerance X7R SMT Multilayer Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 1000 V, ± 10%, X7R, Radial Leaded | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SV05AC104KAR?

Additional datasheets, footprints and schematics for SV05AC104KAR are listed on our Part Details page. You can also find images and similar parts to SV05AC104KAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SV05AC104KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV05AC104KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SV05AC104KAR fall under?

The SV05AC104KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SV05AC104KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SV05AC104KAR you can contact the distributor directly for product support, shipping queries etc.

Is the SV05AC104KAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SV05AC104KAR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for SV05AC104KAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SV05AC104KAR often in real-time on the comparison pages.

What if I can't find stock of SV05AC104KAR?

You can fill out our help required form which you can use to request a quote for SV05AC104KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay