Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 90A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.005ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | 90A |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Rise Time | 15ns |
Termination Type | Through Hole |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 2.5V |
MOSFET, N, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a SUP90N06-5M0P-E3?
Additional datasheets, footprints and schematics for SUP90N06-5M0P-E3 are listed on our Part Details page. You can also find images and similar parts to SUP90N06-5M0P-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUP90N06-5M0P-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUP90N06-5M0P-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUP90N06-5M0P-E3 fall under?
The SUP90N06-5M0P-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SUP90N06-5M0P-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUP90N06-5M0P-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUP90N06-5M0P-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUP90N06-5M0P-E3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SUP90N06-5M0P-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUP90N06-5M0P-E3 often in real-time on the comparison pages.
What if I can't find stock of SUP90N06-5M0P-E3?
You can fill out our help required form which you can use to request a quote for SUP90N06-5M0P-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.