Status: | Unknown |
---|---|
Series: | SUD50N02-06P |
RoHS: | Unknown |
Datasheet |
---|
SUD50N02-06P |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Trans MOSFET N-CH 20V 26A | RS |
SUD50N02-06P-E3 N-channel MOSFET Transistor, 50 A, 20 V, 3-Pin TO-252 | Siliconix / Vishay SUD50N02-06P-E3 | RS Americas |
MOSFET, N, D-PAK | Farnell |
Where can I find additional details, specifications and documents for a SUD50N02-06P-E3?
Additional datasheets, footprints and schematics for SUD50N02-06P-E3 are listed on our Part Details page. You can also find images and similar parts to SUD50N02-06P-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUD50N02-06P-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUD50N02-06P-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUD50N02-06P-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SUD50N02-06P-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUD50N02-06P-E3 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for SUD50N02-06P-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUD50N02-06P-E3 often in real-time on the comparison pages.
What if I can't find stock of SUD50N02-06P-E3?
You can fill out our help required form which you can use to request a quote for SUD50N02-06P-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.