Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
557
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
1,220
in stock
|
Buy Now | |
Farnell
from US$2.10
|
1,220
in stock
|
Buy Now | |
element14
from US$2.21
|
1,220
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
600
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
5,010
in stock
|
Buy Now | |
EBV Elektronik
-
|
180
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.34ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-249 |
Current Id Max | 14A |
On State resistance @ Vgs = 10V | 380mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 48A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 14 A, 500 V, 0.34 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STW14NK50Z | Newark Electronics |
MOSFET, N, TO-247 | Farnell |
N-Channel 500 V 14 A 380 mOhm Flange Mount MDmeshÔ K5 Power Mosfet -TO-247 | Future Electronics |
Trans MOSFET N-CH 500V 14A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
MOSFET N-Channel 500V 14A TO247 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STW14NK50Z?
Additional datasheets, footprints and schematics for STW14NK50Z are listed on our Part Details page. You can also find images and similar parts to STW14NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW14NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW14NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW14NK50Z fall under?
The STW14NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW14NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW14NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW14NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW14NK50Z have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for STW14NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW14NK50Z often in real-time on the comparison pages.
What if I can't find stock of STW14NK50Z?
You can fill out our help required form which you can use to request a quote for STW14NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.