STUSB4700QTR USB by STMicroelectronics

Stand-alone USB PD controller (with short-to-VBUS protection)

Status: Active
Series: STUSB4700
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STUSB4700 is a new family of USB power delivery controllers communicating over Type-Câ„¢ configuration channel pin (CC) to negotiate a given amount of power to be sourced to an inquiring consumer device. The STUSB4700 addresses provider/DFP devices such as notebooks, tablets and AC adapters. The device can handle any connections to a sink or DRP without any MCU control, from the device attachment to power negotiation, including V BUS discharge and protections.

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Farnell
Farnell
from US$1.62
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.40
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.62
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

USB power delivery (PD) controller
Type-C attach and cable orientation detection
Single role: provider
Full hardware solution - no software
I2C interface + interrupt (optional connection to MCU)
Supports up to 5 power data objects (PDO)
Configurable start-up profiles
Integrated VBUS voltage monitoring
Internal and/or external VBUS discharge path
Short-to-VBUS protections on CC pins (22 V)
High voltage protections on VBUS pins (28 V)
High and/or low voltage power supply: VSYS = [3.0 V; 5.5 V] VDD = [4.1 V; 22 V]
VSYS = [3.0 V; 5.5 V]
VDD = [4.1 V; 22 V]
Automotive grade available
Fully compatible with: USB Type-Câ„¢ rev 1.2 USB PD rev 2.0 Certification test ID 1030023
USB Type-Câ„¢ rev 1.2
USB PD rev 2.0
Certification test ID 1030023

Alternative Descriptions

Stand-alone USB PD controller with integrated discharge path | Future Electronics
USB Power Delivery (PD) Controller, USB 2.0, 4.1 V to 22 V, 24 Pins, QFN-EP | Avnet America
PD CONTROLLER, USB 2.0, QFN-24 | Farnell
Logic_Interfaces_Supervisors |Stmicroelectronics STUSB4700QTR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STUSB4700QTR?

Additional datasheets, footprints and schematics for STUSB4700QTR are listed on our Part Details page. You can also find images and similar parts to STUSB4700QTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STUSB4700QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STUSB4700QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STUSB4700QTR fall under?

The STUSB4700QTR is listed under Interfaces and Transceivers > USB > USB Type-C and Power Delivery Controllers.

Can I view similar or alternative parts?

You can view similar parts to STUSB4700QTR when available in the USB Type-C and Power Delivery Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STUSB4700QTR you can contact the distributor directly for product support, shipping queries etc.

Is the STUSB4700QTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STUSB4700QTR have stock available?

Authorised distributors including Chip One Stop, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STUSB4700QTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STUSB4700QTR often in real-time on the comparison pages.

What if I can't find stock of STUSB4700QTR?

You can fill out our help required form which you can use to request a quote for STUSB4700QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay