Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4.1V |
Supply Voltage Max | 22V |
Interface Case Style | QFN |
No. of Pins | 24Pins |
Data Rate | - |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
USB Type | USB Type-C Controller |
USB TYPE-C CONTROLLER, QFN-24 | Farnell |
Usb Type-C Controller, Qfn-24 | Newark Electronics |
USB Type-C Interface 24-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STUSB1600QTR?
Additional datasheets, footprints and schematics for STUSB1600QTR are listed on our Part Details page. You can also find images and similar parts to STUSB1600QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STUSB1600QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STUSB1600QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STUSB1600QTR fall under?
The STUSB1600QTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STUSB1600QTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STUSB1600QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STUSB1600QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STUSB1600QTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for STUSB1600QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STUSB1600QTR often in real-time on the comparison pages.
What if I can't find stock of STUSB1600QTR?
You can fill out our help required form which you can use to request a quote for STUSB1600QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.