Status: | Active |
---|---|
Series: | STTH806DTI |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
518
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
4,880
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
518
in stock
|
Buy Now | |
element14
from US$2.21
|
518
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
98
in stock
|
Buy Now | |
Avnet Silica
-
|
15,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,050
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now |
Package Capacitance: C = 7 pF |
Especially suited as boost diode in continuous mode power factor correctors and hard switching conditions |
Internal ceramic insulated devices with equal thermal conditions for both 300 V diodes |
Designed for high di/dt operation. Hyperfast recovery current to compete with SiC devices. Allows downsizing of mosfet and heatsinks |
Static and dynamic equilibrium of internal diodes are warranted by design |
Insulation (2500 VRMS) allows placement on same heatsink as mosfet and flexible heatsinking on common or separate heatsink |
Product Specifications |
---|
DS3573 Tandem 600 V hyperfast boost diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, Single, 8A, 600V, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 8A, 600V, TO-220AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
STTH Series Tandem 600 V Through Hole Hyperfast Boost Diode - TO-220-2 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH806DTI?
Additional datasheets, footprints and schematics for STTH806DTI are listed on our Part Details page. You can also find images and similar parts to STTH806DTI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH806DTI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH806DTI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH806DTI fall under?
The STTH806DTI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Tandem.
Can I view similar or alternative parts?
You can view similar parts to STTH806DTI when available in the Ultrafast Tandem range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH806DTI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH806DTI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH806DTI have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH806DTI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH806DTI often in real-time on the comparison pages.
What if I can't find stock of STTH806DTI?
You can fill out our help required form which you can use to request a quote for STTH806DTI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.