Status: | Active |
---|---|
Series: | STTH4R02 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,789
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,384
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
2,952
in stock
|
Buy Now | |
element14
from US$0.44
|
1,789
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature |
Very low conduction losses |
Low forward and reverse recovery times |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS4746 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier,single,4A,200V,to-252,repetitive Reverse Voltage Vrrm Max-200V,forward Current If-Av-4A,diode Configuration-Single,forward Voltage Vf Max-1.05V,reverse Recovery Time Trr Max-30Ns,forward Surge Current Ifsm Rohs Compliant: Yes |Stmicroelectronics STTH4R02B-TR | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
RECTIFIER, SINGLE, 4A, 200V, TO-252 | element14 |
Diode Switching 200V 4A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
STTH4R02 Series 4 A 0.76 V 30 ns Ultrafast Recovery Rectifier SMT - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH4R02B-TR?
Additional datasheets, footprints and schematics for STTH4R02B-TR are listed on our Part Details page. You can also find images and similar parts to STTH4R02B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4R02B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4R02B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4R02B-TR fall under?
The STTH4R02B-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH4R02B-TR when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4R02B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4R02B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH4R02B-TR have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH4R02B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4R02B-TR often in real-time on the comparison pages.
What if I can't find stock of STTH4R02B-TR?
You can fill out our help required form which you can use to request a quote for STTH4R02B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.