Status: | Active |
---|---|
Series: | STTH3R04 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
280,000
in stock
|
Buy Now | |
RS
from US$0.22
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,200
in stock
|
Buy Now | |
element14
from US$0.22
|
2,200
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,200
in stock
|
Buy Now | |
Avnet Silica
-
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature |
Low forward and reverse recovery times |
Product Specifications |
---|
DS5849 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH3R04 Series 400 V 3 A Surface Mount Ultrafast Recovery Diode - DO-214AA | Future Electronics |
STMicroelectronics, STTH3R04U | RS |
Rectifier, Single, 3A, 400V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 3A, 400V, DO-214AA | element14 |
Diode Switching 400V 3A 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH3R04U?
Additional datasheets, footprints and schematics for STTH3R04U are listed on our Part Details page. You can also find images and similar parts to STTH3R04U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R04U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R04U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R04U fall under?
The STTH3R04U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3R04U when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R04U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R04U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R04U have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTH3R04U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R04U often in real-time on the comparison pages.
What if I can't find stock of STTH3R04U?
You can fill out our help required form which you can use to request a quote for STTH3R04U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.