Status: | Active |
---|---|
Series: | STTH30R04 |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
439
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
768
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
439
in stock
|
Buy Now | |
element14
from US$1.60
|
439
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
93
in stock
|
Buy Now | |
Avnet Silica
-
|
2,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
High junction temperature |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS5212 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Ultrafast 400V | Newark Electronics |
ULTRAFAST 400V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 400V 30A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
STTH30R04 Series 30 A 0.97 V 24 ns Ultrafast Recovery Rectifier SMT - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH30R04G?
Additional datasheets, footprints and schematics for STTH30R04G are listed on our Part Details page. You can also find images and similar parts to STTH30R04G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30R04G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R04G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30R04G fall under?
The STTH30R04G is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH30R04G when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R04G you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30R04G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30R04G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH30R04G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30R04G often in real-time on the comparison pages.
What if I can't find stock of STTH30R04G?
You can fill out our help required form which you can use to request a quote for STTH30R04G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.