Status: | Active |
---|---|
Series: | STTH2R02 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
35,000
in stock
|
Buy Now | |
element14
from US$0.23
|
10,010
in stock
|
Buy Now | |
Farnell
from US$0.21
|
10,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
10,000
in stock
|
Buy Now | |
Micros
from US$0.10
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,430
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS4744 200 V - 2 A ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH2R02 Series 2 A 0.89 V 30 ns Ultrafast Recovery Diode Surface Mount -DO-214A | Future Electronics |
DIODE, ULTRAFAST, 2A, 200V, SMA | element14 |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH2R02A. | Newark Electronics |
Diode Switching 200V 2A 2-Pin SMA T/R | Avnet America |
2A | Micros |
Diode: rectifying | Transfer Multisort Elektronik |
Fast recovery diode STTH2R02A 2A 200V | RS |
Where can I find additional details, specifications and documents for a STTH2R02A?
Additional datasheets, footprints and schematics for STTH2R02A are listed on our Part Details page. You can also find images and similar parts to STTH2R02A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2R02A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2R02A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2R02A fall under?
The STTH2R02A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH2R02A when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2R02A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2R02A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2R02A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STTH2R02A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2R02A often in real-time on the comparison pages.
What if I can't find stock of STTH2R02A?
You can fill out our help required form which you can use to request a quote for STTH2R02A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.