Status: | Active |
---|---|
Series: | STTH212 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,660
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
602,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
42,026
in stock
|
Buy Now | |
element14
from US$0.46
|
39,509
in stock
|
Buy Now | |
Farnell
from US$0.44
|
39,509
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
8,964
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
2,310
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,805
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now |
Low forward voltage drop |
High surge current capability |
High reliability |
Planar technology |
Soft switching for reduced EMI disturbances |
Product Specifications |
---|
DS4356 High voltage ultrafast diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
STTH212 Series 2 A 1 V 75 ns Ultrafast Diode Surface Mount - DO-214AA | Future Electronics |
Rectifier Diode,single,1.2 Kv,2 A,1.75 V,75 Ns,40 A Rohs Compliant: Yes |Stmicroelectronics STTH212U | Newark Electronics |
DIODE, ULTRAFAST, 2A, 1200V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1.2KV 2A 2-Pin SMB T/R | Avnet America |
ST Rectifier Diode 1.2kV 2A 75ns SMB | Distrelec |
Fast hi-voltage diode STTH212U 2A 1200V | RS |
Where can I find additional details, specifications and documents for a STTH212U?
Additional datasheets, footprints and schematics for STTH212U are listed on our Part Details page. You can also find images and similar parts to STTH212U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH212U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH212U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH212U fall under?
The STTH212U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH212U when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH212U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH212U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH212U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH212U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH212U often in real-time on the comparison pages.
What if I can't find stock of STTH212U?
You can fill out our help required form which you can use to request a quote for STTH212U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.