Status: | Active |
---|---|
Series: | STTH2003 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
6,224
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
6,224
in stock
|
Buy Now | |
element14
from US$0.96
|
6,224
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
213
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now |
Combines highest recovery and reverse voltage performance |
Ultra-fast, soft and noise-free recovery |
Insulated package: TO-220FPAB Insulating voltage = 2000 VRMS sine |
Insulating voltage = 2000 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS1213 300 V ultrafast rectifier |
Design Notes & Tips |
---|
DN0039 35 W wide input range flyback converter using HVLED001A quasi resonant Flyback controller and STF10LN80K5 |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode Switching 300V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Rectifier, Dual, 20A, 300V, To-262 | Newark Electronics |
RECTIFIER, DUAL, 20A, 300V, TO-262 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
STTH2003 Series 300 V 10 A Surface Mount Secondary Rectifier - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH2003CG-TR?
Additional datasheets, footprints and schematics for STTH2003CG-TR are listed on our Part Details page. You can also find images and similar parts to STTH2003CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2003CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2003CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2003CG-TR fall under?
The STTH2003CG-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH2003CG-TR when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2003CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2003CG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2003CG-TR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH2003CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2003CG-TR often in real-time on the comparison pages.
What if I can't find stock of STTH2003CG-TR?
You can fill out our help required form which you can use to request a quote for STTH2003CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.