Status: | Active |
---|---|
Series: | STTH1R04 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
10,750
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
72,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.15
|
3,724
in stock
|
Buy Now | |
element14
from US$0.18
|
3,324
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,140
in stock
|
Buy Now | |
Avnet Silica
-
|
240,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
Product Specifications |
---|
DS5848 1 A - 400 V ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH1R04 Series 1 A 0.9 V Surface Mount Ultrafast Recovery Diode - DO-214AA | Future Electronics |
Rectifier Diode 1A 400V Ultrafast SMB | RS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1R04U. | Newark Electronics |
Diode Switching 400V 1A 2-Pin SMB T/R | Avnet America |
DIODE, ULTRAFAST, 1A, 400V, DO-214AA-2 | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STTH1R04U?
Additional datasheets, footprints and schematics for STTH1R04U are listed on our Part Details page. You can also find images and similar parts to STTH1R04U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R04U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R04U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R04U fall under?
The STTH1R04U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1R04U when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R04U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R04U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R04U have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for STTH1R04U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R04U often in real-time on the comparison pages.
What if I can't find stock of STTH1R04U?
You can fill out our help required form which you can use to request a quote for STTH1R04U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.