Status: | Active |
---|---|
Series: | STTH16003 |
RoHS: | Compliant |
Prices starting from US$16.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.09
|
39
in stock
|
Buy Now | |
element14
from US$19.52
|
97
in stock
|
Buy Now | |
Farnell
from US$17.21
|
97
in stock
|
Buy Now | |
Avnet Silica
-
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$24.10
|
-
|
Buy Now | |
Future Electronics
from US$16.21
|
-
|
Buy Now | |
Avnet America
from US$16.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Combines highest recovery and reverse voltage performance |
Insulated package: ISOTOPinsulated voltage: 2500 VRMScapacitance: < 45 pF |
Ultra-fast, soft and noise-free recovery |
Low inductance and low capacitance allow simplified layout |
Product Specifications |
---|
DS1463 High frequency secondary rectifier |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
DIODE MODULE, 300V, 160A, SCREW | element14 |
Dual Diode Ultrafast 2x60A 300V ISOTOP | RS |
Diode Switching 300V 160A 4-Pin ISOTOP Tube | Avnet Silica |
Diode Module, 300V, 160A, Screw | Newark Electronics |
Dual 60 A 0.95 V High Frequency Secondary Rectifier Flange Mount - ISOTOP | Future Electronics |
Where can I find additional details, specifications and documents for a STTH16003TV1?
Additional datasheets, footprints and schematics for STTH16003TV1 are listed on our Part Details page. You can also find images and similar parts to STTH16003TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH16003TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH16003TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH16003TV1 fall under?
The STTH16003TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH16003TV1 when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH16003TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH16003TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH16003TV1 have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for STTH16003TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH16003TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH16003TV1?
You can fill out our help required form which you can use to request a quote for STTH16003TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.