Status: | Active |
---|---|
Series: | STTH12R06 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
770
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
7,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Distrelec
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$1.00
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Ultrafast switching |
Low thermal resistance |
Low reverse recovery current |
Package insulation voltage: TO220AC Ins: 2500 VRMSTO-220FPAC: 2000 VDC |
Reduces switching losses |
Product Specifications |
---|
DS2332 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode: rectifying | Transfer Multisort Elektronik |
STTH12R06 Series Turbo 2 12 A 600 V Ultrafast Rectifier Flange Mount -TO-220AC | Future Electronics |
Diode Ultrafast 12A 600V TO220 | RS |
Diode Switching 600V 12A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
ST Rectifier Diode 600V 12A 25ns TO-220ACINS | Distrelec |
Fast Recovery Diode, 12A, 600V, To-220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH12R06DIRG?
Additional datasheets, footprints and schematics for STTH12R06DIRG are listed on our Part Details page. You can also find images and similar parts to STTH12R06DIRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH12R06DIRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH12R06DIRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH12R06DIRG fall under?
The STTH12R06DIRG is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH12R06DIRG when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH12R06DIRG you can contact the distributor directly for product support, shipping queries etc.
Is the STTH12R06DIRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH12R06DIRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, Avnet Silica and EBV Elektronik have stock available or on a lead time for STTH12R06DIRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH12R06DIRG often in real-time on the comparison pages.
What if I can't find stock of STTH12R06DIRG?
You can fill out our help required form which you can use to request a quote for STTH12R06DIRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.