Status: | Active |
---|---|
Series: | STTH12R06 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.82
|
4,030
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
3,052
in stock
|
Buy Now | |
element14
from US$0.89
|
1,550
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
720
in stock
|
Buy Now | |
RS
from US$1.10
|
420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
186
in stock
|
Buy Now | |
Distrelec
from US$2.15
|
29
in stock
|
Buy Now | |
Avnet Silica
-
|
24,250
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now |
Ultrafast switching |
Low thermal resistance |
Low reverse recovery current |
Package insulation voltage: TO220AC Ins: 2500 VRMSTO-220FPAC: 2000 VDC |
Reduces switching losses |
Product Specifications |
---|
DS2332 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH12T06 Series 12 A 600 V 45 ns Tandem Extra Fast Diode - TO-220AC | Future Electronics |
Rectifier Diode,single,600 V,30 A,2.9 V,45 Ns,100 A Rohs Compliant: Yes |Stmicroelectronics STTH12R06D | Newark Electronics |
Diode, Ultra-Fast 12A 600V | element14 |
DIODE, ULTRAFAST, 12A, 600V | Farnell |
Turbo2 rectifier STTH12R06D 12A 600V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
ST Rectifier Diode 600V 12A 45ns TO-220AC | Distrelec |
Diode Switching 600V 12A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH12R06D?
Additional datasheets, footprints and schematics for STTH12R06D are listed on our Part Details page. You can also find images and similar parts to STTH12R06D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH12R06D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH12R06D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH12R06D fall under?
The STTH12R06D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH12R06D when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH12R06D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH12R06D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH12R06D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STTH12R06D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH12R06D often in real-time on the comparison pages.
What if I can't find stock of STTH12R06D?
You can fill out our help required form which you can use to request a quote for STTH12R06D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.