Status: | Active |
---|---|
Series: | STTH112 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
8,940
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,295,000
in stock
|
Buy Now | |
element14
from US$0.14
|
340,573
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
311,403
in stock
|
Buy Now | |
Farnell
from US$0.14
|
217,429
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,594
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
5,000
in stock
|
Buy Now | |
Micros
from US$0.06
|
3,010
in stock
|
Buy Now | |
EBV Elektronik
-
|
225,000
in stock
|
Buy Now | |
Avnet Silica
-
|
70,000
in stock
|
Buy Now |
Low forwarded voltage drop |
High surge current capability |
High reliability |
Planar technology |
Soft switching for reduced EMI disturbances |
Product Specifications |
---|
DS3066 High voltage ultrafast rectifier |
STTH112 Series 1 A 1.65 V 75 ns High Voltage Ultrafast Rectifier - DO-214AC | Future Electronics |
DIODE, FAST, 1A, 1.2KV, DO-214AC-2 | element14 |
Rectifier, 1.2Kv, 1A, Do-214Ac | Newark Electronics |
Fast hi-voltage diode STTH112A 1A 1200V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Ultrafast Diode, 1.2 kV, 1 A, Single, 1.9 V, 75 ns, 18 A, DO-214AC (SMA), 2 Pins | Avnet America |
1A | Micros |
Where can I find additional details, specifications and documents for a STTH112A?
Additional datasheets, footprints and schematics for STTH112A are listed on our Part Details page. You can also find images and similar parts to STTH112A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH112A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH112A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH112A fall under?
The STTH112A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH112A when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH112A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH112A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH112A have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for STTH112A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH112A often in real-time on the comparison pages.
What if I can't find stock of STTH112A?
You can fill out our help required form which you can use to request a quote for STTH112A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.