Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
3,112
in stock
|
Buy Now | |
element14
from US$2.94
|
3,112
in stock
|
Buy Now | |
Farnell
from US$3.26
|
3,112
in stock
|
Buy Now | |
Future Electronics
from US$2.59
|
323
in stock
|
Buy Now | |
Avnet Silica
-
|
780
in stock
|
Buy Now | |
EBV Elektronik
-
|
520
in stock
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now |
Motor Type | DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 70mA |
Output Voltage | - |
Driver Case Style | VFQFPN |
No. of Pins | 48Pins |
Supply Voltage Min | 6.7V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Motor Controller, 3-Ph Bldc, Vfqfpn-48 | Newark Electronics |
MOTOR CONTROLLER, 3-PH BLDC, VFQFPN-48 | element14 |
STSPIN32 Series 32 kB Flash 4 kB RAM Advanced BLDC Controller -VFQFPN-48 | Future Electronics |
BLDC Controller 6.7V to 45V 48-Pin VQFN Tray | Avnet Silica |
BLDC Controller MCU 600mA 33V VFQFPN48 | RS |
Where can I find additional details, specifications and documents for a STSPIN32F0A?
Additional datasheets, footprints and schematics for STSPIN32F0A are listed on our Part Details page. You can also find images and similar parts to STSPIN32F0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN32F0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN32F0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN32F0A fall under?
The STSPIN32F0A is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STSPIN32F0A when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN32F0A you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN32F0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STSPIN32F0A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for STSPIN32F0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN32F0A often in real-time on the comparison pages.
What if I can't find stock of STSPIN32F0A?
You can fill out our help required form which you can use to request a quote for STSPIN32F0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.