Status: | Active |
---|---|
Series: | STSPIN32F0 |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
10
in stock
|
Buy Now | |
element14
from US$3.38
|
1,302
in stock
|
Buy Now | |
Farnell
from US$3.05
|
1,302
in stock
|
Buy Now | |
Avnet Silica
-
|
2,860
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extended operating voltage from 8 to 45 V |
Three-phase gate drivers 600 mA sink/source Integrated bootstrap diodes Cross-conduction prevention |
600 mA sink/source |
Integrated bootstrap diodes |
Cross-conduction prevention |
32-bit ARM® Cortex®-M0 core: Up to 48 MHz clock frequency 4-kByte SRAM with HW parity 32-kByte Flash memory with option bytes used for write/readout protection |
Up to 48 MHz clock frequency |
4-kByte SRAM with HW parity |
32-kByte Flash memory with option bytes used for write/readout protection |
3.3. V DC/DC buck converter regulator with overcurrent, short-circuit, and thermal protection |
12 V LDO linear regulator with thermal protection |
16 general-purpose I/O ports (GPIO) |
5 general-purpose timers |
12-bit ADC converter (up to 9 channels) |
I2C, USART and SPI interfaces |
4 rail-to-rail operation amplifiers for signal conditioning |
Comparator for overcurrent protection with programmable threshold |
3FG open-drain output providing the decoded result of 3 Hall sensors inputs |
Standby mode for low power consumption |
UVLO protection on each power supply: VM, VDD, VREG and VBOOTx |
VM, VDD, VREG and VBOOTx |
On-chip debug support via SWD |
Extended temperature range: -40 to +125 °C |
Product Specifications |
---|
DS11851 Advanced BLDC controller with embedded STM32 MCU |
Design Notes & Tips |
---|
DT0116 STSPIN32F0器件的内部和外部供电模式 |
Application Notes for related Tools & Software |
---|
AN5464 Position control of a three-phase permanent magnet motor using X-CUBE-MCSDK or X-CUBE-MCSDK-FUL |
AN4999 STSPIN32F0/F0A/F0B overcurrent protection |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
BLDC CONTROLLER, 3.3V, 0.018, VFQFPN-48 | element14 |
Advanced BLDC Controller w/MCU VFQFPN48 | RS |
Brushless DC Motor Controller 8V to 45V 48-Pin VFQFPN Tray | Avnet Silica |
STSPIN32 Series 32 kB Flash 4 kB RAM Advanced BLDC Controller - VFQFPN-48 | Future Electronics |
Motion Control & Automation |Stmicroelectronics STSPIN32F0 | Newark Electronics |
Where can I find additional details, specifications and documents for a STSPIN32F0?
Additional datasheets, footprints and schematics for STSPIN32F0 are listed on our Part Details page. You can also find images and similar parts to STSPIN32F0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN32F0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN32F0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN32F0 fall under?
The STSPIN32F0 is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to STSPIN32F0 when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN32F0 you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN32F0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STSPIN32F0 have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Silica and Future Electronics have stock available or on a lead time for STSPIN32F0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN32F0 often in real-time on the comparison pages.
What if I can't find stock of STSPIN32F0?
You can fill out our help required form which you can use to request a quote for STSPIN32F0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.