Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.03ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 2.7V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Continuous Drain Current Id N Channel | 5A |
Current Id Max | 5A |
Drain Source Voltage Vds N Channel | 20V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.03ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 20V |
Voltage Vgs Max | 12V |
Voltage Vgs Rds on Measurement | 4.5V |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
MOSFET, NN CH, 20V, 5A, 8-SOIC | Farnell |
Where can I find additional details, specifications and documents for a STS5DNF20V?
Additional datasheets, footprints and schematics for STS5DNF20V are listed on our Part Details page. You can also find images and similar parts to STS5DNF20V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS5DNF20V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS5DNF20V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS5DNF20V fall under?
The STS5DNF20V is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS5DNF20V when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS5DNF20V you can contact the distributor directly for product support, shipping queries etc.
Is the STS5DNF20V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS5DNF20V have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for STS5DNF20V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS5DNF20V often in real-time on the comparison pages.
What if I can't find stock of STS5DNF20V?
You can fill out our help required form which you can use to request a quote for STS5DNF20V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.