Status: | Active |
---|---|
Series: | STPSC20H12-Y |
RoHS: | Compliant |
AEC-Q101 qualified |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
PPAP capable |
Operating Tj from -40 °C to 175 °C |
D²PAK HV creepage distance (anode to cathode) = 5.38 mm min. |
ECOPACK compliant |
Product Specifications |
---|
DS11830 Automotive 1200 V, 20 A, silicon carbide power Schottky diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC20H12-Y Series 1200 V 20 A Power Schottky Silicon Carbide Diode - D2PAK | Future Electronics |
AID RECTIFIER | Avnet America |
SIC SCHOTTKY DIODE, AUTO, 1.2KV, TO-252 | Farnell |
Rectifier |Stmicroelectronics STPSC20H12GY-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a STPSC20H12GY-TR?
Additional datasheets, footprints and schematics for STPSC20H12GY-TR are listed on our Part Details page. You can also find images and similar parts to STPSC20H12GY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20H12GY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20H12GY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20H12GY-TR fall under?
The STPSC20H12GY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20H12GY-TR when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20H12GY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20H12GY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20H12GY-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for STPSC20H12GY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20H12GY-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC20H12GY-TR?
You can fill out our help required form which you can use to request a quote for STPSC20H12GY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.