Status: | Active |
---|---|
Series: | STPSC20H12-Y |
RoHS: | Compliant |
AEC-Q101 qualified |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
PPAP capable |
Operating Tj from -40 °C to 175 °C |
D²PAK HV creepage distance (anode to cathode) = 5.38 mm min. |
ECOPACK compliant |
Product Specifications |
---|
DS11830 Automotive 1200 V, 20 A, silicon carbide power Schottky diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
SIC SCHOTTKY DIODE, AEC-Q101, TO220AC | element14 |
Sic Schottky Diode, Aec-Q101, To220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a STPSC20H12DY?
Additional datasheets, footprints and schematics for STPSC20H12DY are listed on our Part Details page. You can also find images and similar parts to STPSC20H12DY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20H12DY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20H12DY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20H12DY fall under?
The STPSC20H12DY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20H12DY when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20H12DY you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20H12DY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20H12DY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STPSC20H12DY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20H12DY often in real-time on the comparison pages.
What if I can't find stock of STPSC20H12DY?
You can fill out our help required form which you can use to request a quote for STPSC20H12DY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.