Status: | Unknown |
---|---|
Series: | STPS5 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
130,794
in stock
|
Buy Now | |
element14
from US$0.35
|
94,260
in stock
|
Buy Now | |
Farnell
from US$0.33
|
94,260
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
57,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
12,764
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
711
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 520mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | STPS5 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Rectifier Diode, Single, 60 V, 5 A, Do-214Ab, 2, 520 Mv Rohs Compliant: Yes |Stmicroelectronics STPS5L60S | Newark Electronics |
DIODE, SCHOTTKY, 5A, 60V, DO-214AB-2 | element14 |
STPS5L60 Series 5 A 60 V Surface Mount Power Schottky Rectifier - DO-214AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 5A 2-Pin SMC T/R | Avnet America |
ST Schottky Diode, 5A, 60V, DO-214AB | Distrelec |
Schottky Rectifier 60V 5A SMC | RS |
Where can I find additional details, specifications and documents for a STPS5L60S?
Additional datasheets, footprints and schematics for STPS5L60S are listed on our Part Details page. You can also find images and similar parts to STPS5L60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS5L60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS5L60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS5L60S fall under?
The STPS5L60S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS5L60S when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS5L60S you can contact the distributor directly for product support, shipping queries etc.
Is the STPS5L60S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS5L60S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STPS5L60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS5L60S often in real-time on the comparison pages.
What if I can't find stock of STPS5L60S?
You can fill out our help required form which you can use to request a quote for STPS5L60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.