Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,345
in stock
|
Buy Now | |
element14
from US$0.31
|
3,523
in stock
|
Buy Now | |
Farnell
from US$0.30
|
3,523
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3
in stock
|
Buy Now | |
Avnet Silica
-
|
167,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Schottky Rectifier, 40V, 3A, Do-214Ab | Newark Electronics |
SCHOTTKY RECT, 3A,40V, DO214AB | element14 |
Schottky barrier diode STPS3L40S 3A 40V | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 3A 2-Pin SMC T/R | Avnet Silica |
STPS3L Series 3 A 40 V Schottky Rectifier Surface Mount - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a STPS3L40S?
Additional datasheets, footprints and schematics for STPS3L40S are listed on our Part Details page. You can also find images and similar parts to STPS3L40S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3L40S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L40S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3L40S fall under?
The STPS3L40S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3L40S when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L40S you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3L40S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3L40S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STPS3L40S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3L40S often in real-time on the comparison pages.
What if I can't find stock of STPS3L40S?
You can fill out our help required form which you can use to request a quote for STPS3L40S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.