Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, 2A, 30V, DO-221AC | Farnell |
Diode Schottky 30V 2A 2-Pin SMA FLAT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS2L30AF?
Additional datasheets, footprints and schematics for STPS2L30AF are listed on our Part Details page. You can also find images and similar parts to STPS2L30AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L30AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L30AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L30AF fall under?
The STPS2L30AF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L30AF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L30AF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L30AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2L30AF have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for STPS2L30AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L30AF often in real-time on the comparison pages.
What if I can't find stock of STPS2L30AF?
You can fill out our help required form which you can use to request a quote for STPS2L30AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.