Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
1,991
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
60,000
in stock
|
Buy Now | |
element14
from US$0.92
|
1,991
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 20A |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS20M60D | Newark Electronics |
Diode Schottky 60V 20A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
DIODE, SCHOTTKY, 20A, 60V ,DO-220 | element14 |
STPS20M60D Series 60 V 20 A Flange Mount Power Schottky Rectifier - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STPS20M60D?
Additional datasheets, footprints and schematics for STPS20M60D are listed on our Part Details page. You can also find images and similar parts to STPS20M60D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20M60D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20M60D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20M60D fall under?
The STPS20M60D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20M60D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20M60D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20M60D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20M60D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS20M60D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20M60D often in real-time on the comparison pages.
What if I can't find stock of STPS20M60D?
You can fill out our help required form which you can use to request a quote for STPS20M60D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.