Status: | Active |
---|---|
Series: | STPS20H100C-Y |
RoHS: | Compliant |
Negligible switching losses |
High junction temperature capability |
Good trade off between leakage current and forward voltage drop |
Low leakage current |
Avalanche rated |
AEC-Q101 qualified. |
PPAP capable |
Product Specifications |
---|
DS10676 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Schottky Rectifier 100V 20A 3-Pin D2PAK T/R | Avnet Silica |
Aid Rectifier |Stmicroelectronics STPS20H100CGY-TR | Newark Electronics |
STPS20H100CGY Series 100 V 2 x 10 A Automotive Power Schottky Rectifier -Dâ–“PAK-3 | Future Electronics |
SCHOTTKY RECTIFIER, 10A, 100V, TO263 | Farnell |
Where can I find additional details, specifications and documents for a STPS20H100CGY-TR?
Additional datasheets, footprints and schematics for STPS20H100CGY-TR are listed on our Part Details page. You can also find images and similar parts to STPS20H100CGY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20H100CGY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20H100CGY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20H100CGY-TR fall under?
The STPS20H100CGY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20H100CGY-TR when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20H100CGY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20H100CGY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS20H100CGY-TR have stock available?
Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STPS20H100CGY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20H100CGY-TR often in real-time on the comparison pages.
What if I can't find stock of STPS20H100CGY-TR?
You can fill out our help required form which you can use to request a quote for STPS20H100CGY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.