Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$14.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.94
|
No stock
|
Buy Now | |
Distrelec
from US$29.56
|
1,420
in stock
|
Buy Now | |
Newark Electronics
from US$19.64
|
446
in stock
|
Buy Now | |
element14
from US$18.91
|
170
in stock
|
Buy Now | |
Farnell
from US$17.98
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
100
in stock
|
Buy Now | |
Future Electronics
from US$15.58
|
40
in stock
|
Buy Now | |
Avnet America
from US$14.98
|
21
in stock
|
Buy Now | |
Avnet Silica
-
|
2,480
in stock
|
Buy Now | |
EBV Elektronik
-
|
120
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 200A |
Forward Voltage VF Max | 630mV |
Diode Module Configuration | Dual Isolated |
Product Range | STPS2 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 100A |
Current Ifsm | 700A |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Isolated |
Diode Type | Schottky |
Forward Current If Max | 100A |
Forward Surge Current Ifsm Max | 700A |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 150°C |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Screw |
ST Schottky Diode, 100A, 170V, ISOTOP | Distrelec |
Rectifier Diode, 170 V, 200 A, 630 Mv, Dual Isolated Rohs Compliant: Yes |Stmicroelectronics STPS200170TV1 | Newark Electronics |
DIODE, SCHOTTKY, 2X100A, 170V | element14 |
STPS2001 Series 170 V 200 A Schottky Rectifier Chassis Mount - ISOTOP | Future Electronics |
Diode Schottky 170V 200A 4-Pin ISOTOP Tube | Avnet America |
Power schottky rectifier, STPS200170TV1 | RS |
Where can I find additional details, specifications and documents for a STPS200170TV1?
Additional datasheets, footprints and schematics for STPS200170TV1 are listed on our Part Details page. You can also find images and similar parts to STPS200170TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS200170TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS200170TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS200170TV1 fall under?
The STPS200170TV1 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS200170TV1 when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS200170TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STPS200170TV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS200170TV1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STPS200170TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS200170TV1 often in real-time on the comparison pages.
What if I can't find stock of STPS200170TV1?
You can fill out our help required form which you can use to request a quote for STPS200170TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.