Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 920mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 150A |
Diode Type | Schottky |
Forward Current If Max | 8A |
Forward Voltage | 920mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 20A |
Semiconductor Technology | Si |
High Voltage Power 8 A 0.92 V Schottky Rectifier Flange Mount - TO-220AB | Future Electronics |
Diode Schottky 150V 16A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Diode, Schottky 16A 150V | element14 |
DIODE, SCHOTTKY, 2X8A, 150V | Farnell |
Rectifier |Stmicroelectronics STPS16150CT | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS16150CT?
Additional datasheets, footprints and schematics for STPS16150CT are listed on our Part Details page. You can also find images and similar parts to STPS16150CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS16150CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS16150CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS16150CT fall under?
The STPS16150CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS16150CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS16150CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS16150CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS16150CT have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for STPS16150CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS16150CT often in real-time on the comparison pages.
What if I can't find stock of STPS16150CT?
You can fill out our help required form which you can use to request a quote for STPS16150CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.