Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
6,000
in stock
|
Buy Now | |
element14
from US$0.72
|
3,441
in stock
|
Buy Now | |
Farnell
from US$0.71
|
3,441
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
238
in stock
|
Buy Now | |
Avnet Silica
-
|
53,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
375
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | TO-252 |
Current If @ Vf | 15A |
Current Ifsm | 75A |
Diode Type | Schottky |
Forward Current If Max | 7.5A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS15H100CB | Newark Electronics |
Diode Schottky 100V 15A 3-Pin(2+Tab) DPAK Tube | Avnet America |
Diode, Schottky 15A 100V | element14 |
DIODE, SCHOTTKY, 15A, 100V | Farnell |
STPS15H100 Series 15 A 100 V DC Reverse Power Schottky Rectifier TO-252-3 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Dual Schottky barrier diode,STPS15H100CB | RS |
Where can I find additional details, specifications and documents for a STPS15H100CB?
Additional datasheets, footprints and schematics for STPS15H100CB are listed on our Part Details page. You can also find images and similar parts to STPS15H100CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15H100CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15H100CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15H100CB fall under?
The STPS15H100CB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15H100CB when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15H100CB you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15H100CB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS15H100CB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for STPS15H100CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15H100CB often in real-time on the comparison pages.
What if I can't find stock of STPS15H100CB?
You can fill out our help required form which you can use to request a quote for STPS15H100CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.