Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
24,865
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
11,210
in stock
|
Buy Now | |
element14
from US$0.11
|
11,210
in stock
|
Buy Now | |
Farnell
from US$0.11
|
11,210
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 60A |
Diode Type | Schottky |
Forward Current If Max | 1A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 7A |
Semiconductor Technology | Si |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS14 Series Single Power 1 A 0.5 V Schottky Rectifier Surface Mount - DO-214AC | Future Electronics |
Rectifier Diode, Single, 40 V, 1 A, Do-214Ac, 2, 500 Mv Rohs Compliant: Yes |Stmicroelectronics STPS140A | Newark Electronics |
Diode, Schottky 1A 40V | element14 |
DIODE, SCHOTTKY, 1A, 40V | Farnell |
Schottky barrier diode,STPS140A SMA | RS |
Diode Schottky 40V 1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STPS140A?
Additional datasheets, footprints and schematics for STPS140A are listed on our Part Details page. You can also find images and similar parts to STPS140A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS140A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS140A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS140A fall under?
The STPS140A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS140A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS140A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS140A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS140A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS140A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS140A often in real-time on the comparison pages.
What if I can't find stock of STPS140A?
You can fill out our help required form which you can use to request a quote for STPS140A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.