Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,000
in stock
|
Buy Now | |
Avnet Silica
-
|
8,600
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 5A |
Current Ifsm | 120A |
Diode Type | Schottky |
Forward Current If Max | 5A |
Forward Voltage | 750mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
STPS10150C Series 150 V 120 A High Voltage Power Schottky Rectifier - TO-220-3 | Future Electronics |
Schottky barrier diode,STPS10150CT 5A | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 150V 10A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Diode, Schottky 10A 150V | element14 |
DIODE, SCHOTTKY, 2X5A, 150V | Farnell |
Rectifier |Stmicroelectronics STPS10150CT | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS10150CT?
Additional datasheets, footprints and schematics for STPS10150CT are listed on our Part Details page. You can also find images and similar parts to STPS10150CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10150CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10150CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10150CT fall under?
The STPS10150CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10150CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10150CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10150CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10150CT have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, EBV Elektronik and Avnet Silica have stock available or on a lead time for STPS10150CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10150CT often in real-time on the comparison pages.
What if I can't find stock of STPS10150CT?
You can fill out our help required form which you can use to request a quote for STPS10150CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.