Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
4,072
in stock
|
Buy Now | |
element14
from US$1.16
|
2,962
in stock
|
Buy Now | |
Farnell
from US$1.16
|
2,962
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
674
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
305
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
99
in stock
|
Buy Now | |
Avnet Silica
-
|
13,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.2A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.72ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 7.2A |
Device Marking | STP9NK50Z |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
N-channel Gate Charge | 32nC |
On State resistance @ Vgs = 10V | 850mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 28.8A |
Rate of Voltage Change dv / dt | 4.5V/µs |
Termination Type | Through Hole |
Voltage Vds | 500V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds N Channel | 10V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 3V |
N Channel Mosfet, 500V, 7.2A To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 7.2A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
N-Ch+Z-Dio 500V 7,2A 110W 0,85R TO220 | Schukat Electronic |
N-Channel 500 V 0.85 Ohm Flange Mount SuperMESHÔ MOSFET - TO-220 | Future Electronics |
MOSFET N-Channel 500V 7.2A TO220 | RS |
Where can I find additional details, specifications and documents for a STP9NK50Z?
Additional datasheets, footprints and schematics for STP9NK50Z are listed on our Part Details page. You can also find images and similar parts to STP9NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP9NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP9NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP9NK50Z fall under?
The STP9NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP9NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP9NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP9NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP9NK50Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for STP9NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP9NK50Z often in real-time on the comparison pages.
What if I can't find stock of STP9NK50Z?
You can fill out our help required form which you can use to request a quote for STP9NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.