Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
3,770
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
21,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
3,770
in stock
|
Buy Now | |
element14
from US$0.99
|
3,770
in stock
|
Buy Now | |
Schukat Electronic
from US$0.69
|
710
in stock
|
Buy Now | |
Micros
from US$0.64
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
112
in stock
|
Buy Now | |
Avnet Silica
-
|
10,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,900
in stock
|
Buy Now | |
Avnet America
-
|
670
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 6A |
On State resistance @ Vgs = 10V | 1.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 24A |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 600 V 1.2 Ohm SuperMESH Power MosFet - TO-220 | Future Electronics |
Mosfet, N, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
N-Ch+Z-Dio 600V 6A 110W 1,2R TO220 | Schukat Electronic |
N-MOSFET 6A 600V 125W 1&ohm | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 6A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
ST MOSFET, N-Channel, 600V, 6A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a STP6NK60Z?
Additional datasheets, footprints and schematics for STP6NK60Z are listed on our Part Details page. You can also find images and similar parts to STP6NK60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP6NK60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP6NK60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP6NK60Z fall under?
The STP6NK60Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP6NK60Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP6NK60Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP6NK60Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP6NK60Z have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for STP6NK60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP6NK60Z often in real-time on the comparison pages.
What if I can't find stock of STP6NK60Z?
You can fill out our help required form which you can use to request a quote for STP6NK60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.