Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.26
|
19,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
806
in stock
|
Buy Now | |
element14
from US$0.69
|
806
in stock
|
Buy Now | |
Farnell
from US$0.67
|
806
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
147
in stock
|
Buy Now | |
Avnet Silica
-
|
1,550
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 50A |
On State resistance @ Vgs = 10V | 18mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 200A |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 60 V 18 mO STripFETÔ II Power MosFet - TO-220FP | Future Electronics |
Mosfet, N, To-220Fp | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
ST MOSFET, N-Channel, 60V, 50A, TO-220FP | Distrelec |
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
MOSFET N-Channel 60V 50A TO220FP | RS |
Where can I find additional details, specifications and documents for a STP55NF06FP?
Additional datasheets, footprints and schematics for STP55NF06FP are listed on our Part Details page. You can also find images and similar parts to STP55NF06FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP55NF06FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP55NF06FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP55NF06FP fall under?
The STP55NF06FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP55NF06FP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP55NF06FP you can contact the distributor directly for product support, shipping queries etc.
Is the STP55NF06FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP55NF06FP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for STP55NF06FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP55NF06FP often in real-time on the comparison pages.
What if I can't find stock of STP55NF06FP?
You can fill out our help required form which you can use to request a quote for STP55NF06FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.