Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,251
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
5,100
in stock
|
Buy Now | |
element14
from US$0.66
|
3,812
in stock
|
Buy Now | |
Farnell
from US$0.62
|
3,812
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
620
in stock
|
Buy Now | |
Micros
from US$0.47
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
502
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
361
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
105
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,700
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.015ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 50A |
On State resistance @ Vgs = 10V | 18mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 200A |
Voltage Vds | 60V |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor,n Channel,50 A,60 V,0.015 Ohm,10 V,3 V Rohs Compliant: Yes |Stmicroelectronics STP55NF06 | Newark Electronics |
N-Channel 60 V 18 mOhm STripFETÔ II Power MosFet - TO-220 | Future Electronics |
MOSFET, N, TO-220 | element14 |
N-Ch 60V 50A 110W 0,018R TO220 | Schukat Electronic |
N-MOSFET 50A 60V 110W 0.015&ohm | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 60V 50A TO220 | RS |
ST MOSFET, N-Channel, 60V, 50A, TO-220 | Distrelec |
Stp55nf06 Mosfet N 60V 55a | Rapid Electronics |
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP55NF06?
Additional datasheets, footprints and schematics for STP55NF06 are listed on our Part Details page. You can also find images and similar parts to STP55NF06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP55NF06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP55NF06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP55NF06 fall under?
The STP55NF06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP55NF06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP55NF06 you can contact the distributor directly for product support, shipping queries etc.
Is the STP55NF06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP55NF06 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for STP55NF06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP55NF06 often in real-time on the comparison pages.
What if I can't find stock of STP55NF06?
You can fill out our help required form which you can use to request a quote for STP55NF06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.