Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
No stock
|
Buy Now | |
Future Electronics
from US$1.22
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Schukat Electronic
from US$1.60
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.055ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 160W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 45A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 250V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 250 V 69 mOhm STripFETÔ Power MosFet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 250V 45A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
N-Ch 250V 45A 160W 0,069R TO220 | Schukat Electronic |
MOSFET, N CH, 250V, 45A, TO-220 | Farnell |
Hv Mosfet Planar |Stmicroelectronics STP50NF25 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP50NF25?
Additional datasheets, footprints and schematics for STP50NF25 are listed on our Part Details page. You can also find images and similar parts to STP50NF25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP50NF25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP50NF25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP50NF25 fall under?
The STP50NF25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP50NF25 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP50NF25 you can contact the distributor directly for product support, shipping queries etc.
Is the STP50NF25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP50NF25 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for STP50NF25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP50NF25 often in real-time on the comparison pages.
What if I can't find stock of STP50NF25?
You can fill out our help required form which you can use to request a quote for STP50NF25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.