Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
3,220
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
2,524
in stock
|
Buy Now | |
element14
from US$2.52
|
2,524
in stock
|
Buy Now | |
Farnell
from US$2.39
|
2,524
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.82
|
746
in stock
|
Buy Now | |
Schukat Electronic
from US$2.31
|
100
in stock
|
Buy Now | |
Micros
from US$1.61
|
77
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 110A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.009ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 312W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 110A |
On State resistance @ Vgs = 10V | 10.5mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Ch 100V 110A STripFET II TO220 | RS |
Mosfet Transistor, N Channel, 110 A, 100 V, 0.009 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP120NF10 | Newark Electronics |
MOSFET, N | element14 |
N-Channel 100 V 10.5 mO STripFETÔ II MosFet - TO-220 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 100V 110A 312W 0,0105R TO220 | Schukat Electronic |
Transistor N-Channel MOSFET | Micros |
Trans MOSFET N-CH 100V 110A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP120NF10?
Additional datasheets, footprints and schematics for STP120NF10 are listed on our Part Details page. You can also find images and similar parts to STP120NF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP120NF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP120NF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP120NF10 fall under?
The STP120NF10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP120NF10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP120NF10 you can contact the distributor directly for product support, shipping queries etc.
Is the STP120NF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP120NF10 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STP120NF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP120NF10 often in real-time on the comparison pages.
What if I can't find stock of STP120NF10?
You can fill out our help required form which you can use to request a quote for STP120NF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.