Status: | Active |
---|---|
Series: | STN790A |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,949
in stock
|
Buy Now | |
element14
from US$0.34
|
1,949
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,949
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
664
in stock
|
Buy Now | |
Avnet Silica
-
|
23,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Very low collector to emitter saturation voltage |
3A continuous collector current |
DC current gain, hFE >100 |
SOT-223 plastic package for surface mounting circuits in tape and reel packing |
40 V breakdown voltage V(BR)CER |
Product Specifications |
---|
DS3087 Medium current, high performance, low voltage PNP transistor |
STMicroelectronics, STN790A | RS |
Transistor, Pnp, Sot-223 | Newark Electronics |
TRANSISTOR, PNP, SOT-223 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 30V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
STN790A Series PNP 30 V 3 A Surface Mount High Performance Transistor - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a STN790A?
Additional datasheets, footprints and schematics for STN790A are listed on our Part Details page. You can also find images and similar parts to STN790A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN790A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN790A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN790A fall under?
The STN790A is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN790A when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN790A you can contact the distributor directly for product support, shipping queries etc.
Is the STN790A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STN790A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STN790A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN790A often in real-time on the comparison pages.
What if I can't find stock of STN790A?
You can fill out our help required form which you can use to request a quote for STN790A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.