Status: | Active |
---|---|
Series: | STMPS2141 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
15,620
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
582,000
in stock
|
Buy Now | |
element14
from US$0.56
|
331,606
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
293,444
in stock
|
Buy Now | |
Farnell
from US$0.54
|
277,194
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.34
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,426
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now |
90 mΩ high-side MOSFET switch |
500/1000 mA continuous current |
Thermal and short-circuit protection with overcurrent logic output |
Operating range from 2.7 to 5.5 V |
CMOS and TTL compatible enable input |
Undervoltage lockout (UVLO) |
12 μA maximum standby supply current |
Ambient temperature range, -40 to 85 °C |
ESD protection: 8 kV HBM |
Reverse current protection |
Fault blanking |
UL recognized components (UL file number: E354278) |
Product Specifications |
---|
DS5410 Enhanced single channel power switches |
Application Notes |
---|
AN2148 STOTG04 IN AUDIO CARKIT ENVIRONMENT |
STMPS Series 1 Channel 5.5 V 500 mA 200 mOhm High Side Power Switch - SOT-23-5 | Future Electronics |
POWER LOAD SW, HIGH SIDE, 0.5A, SOT-23-5 | element14 |
Power Load Sw, High Side, 0.5A, Sot-23-5 | Newark Electronics |
Enhanced Power Switch 500mA Low SOT23-5 | RS |
Power Load Distribution Switch IC, High Side, 1 Channel, 5.5 V, 500 mA, 160 Milliohms, 5 Pins, SOT-23 | Avnet America |
Power Distribution Switch, 1In/1Out, Act-Low Enable, 500mA, Vin 2.7÷5.5V, 90m&ohm | Micros |
IC: power switch | Transfer Multisort Elektronik |
ST Power Distribution Switch, High Side, 5.5V, 500mA, 5ms, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a STMPS2141STR?
Additional datasheets, footprints and schematics for STMPS2141STR are listed on our Part Details page. You can also find images and similar parts to STMPS2141STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPS2141STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPS2141STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPS2141STR fall under?
The STMPS2141STR is listed under Switches and Multiplexers > Power Load Switches.
Can I view similar or alternative parts?
You can view similar parts to STMPS2141STR when available in the Power Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPS2141STR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPS2141STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STMPS2141STR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for STMPS2141STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPS2141STR often in real-time on the comparison pages.
What if I can't find stock of STMPS2141STR?
You can fill out our help required form which you can use to request a quote for STMPS2141STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.